United Technologies Corporation Fire Emergency Light/Beacon 965-5A-4RW

Description
15 CD SPEAKER/STROBE, 70V - 4 INCH CONE, ROUND - WHITE. STROBE: 24 VDC, UL 1971 LISTED @ 15 CD WALL MOUNTING (NO CEILING RATING), INCHFIRE INCH CEILING ORIENTATION.. FREE 2 YEAR RADWELL WARRANTY
Description
15 CD SPEAKER/STROBE, 70V - 4 INCH CONE, ROUND - WHITE. STROBE: 24 VDC, UL 1971 LISTED @ 15 CD WALL MOUNTING (NO CEILING RATING), INCHFIRE INCH CEILING ORIENTATION.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fire Emergency Light/Beacon - 61260060 - Radwell International
Willingboro, NJ, United States
Fire Emergency Light/Beacon
61260060
Fire Emergency Light/Beacon 61260060
15 CD SPEAKER/STROBE, 70V - 4 INCH CONE, ROUND - WHITE. STROBE: 24 VDC, UL 1971 LISTED @ 15 CD WALL MOUNTING (NO CEILING RATING), INCHFIRE INCH CEILING ORIENTATION.. FREE 2 YEAR RADWELL WARRANTY

15 CD SPEAKER/STROBE, 70V - 4 INCH CONE, ROUND - WHITE. STROBE: 24 VDC, UL 1971 LISTED @ 15 CD WALL MOUNTING (NO CEILING RATING), INCHFIRE INCH CEILING ORIENTATION.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 61260060
Product Name Fire Emergency Light/Beacon
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-57N08A01-AQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
2 suppliers