Radwell International Bracket 158098090

Description
PLASTER MUD RING ACCESSORY FOR SELECT CEILING LOUDSPEAKER, LENGTH: 26 INCHES, WIDTH: 10 INCHES. FREE 2 YEAR RADWELL WARRANTY
Description
PLASTER MUD RING ACCESSORY FOR SELECT CEILING LOUDSPEAKER, LENGTH: 26 INCHES, WIDTH: 10 INCHES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bracket - 158098090 - Radwell International
Willingboro, NJ, United States
Bracket
158098090
Bracket 158098090
PLASTER MUD RING ACCESSORY FOR SELECT CEILING LOUDSPEAKER, LENGTH: 26 INCHES, WIDTH: 10 INCHES. FREE 2 YEAR RADWELL WARRANTY

PLASTER MUD RING ACCESSORY FOR SELECT CEILING LOUDSPEAKER, LENGTH: 26 INCHES, WIDTH: 10 INCHES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 158098090
Product Name Bracket
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details