United Technologies Corporation Audio Amplifier 5533M-Y6

Description
EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY
Description
EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier - 25570860 - Radwell International
Willingboro, NJ, United States
Audio Amplifier
25570860
Audio Amplifier 25570860
EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY

EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 25570860
Product Name Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - 57RFT-24B - MISCO
Specs
Nominal Power 4 watts
Impedance 24 ohms
Sensitivity 102 dB
View Details