AtlasIED Intercom/Speaker MLE-3T

Description
LOUDSPEAKER DRIVER, EXPLOSION PROOF, 30W, ADJUSTABLE MOUNTING, 106DB SENS. FREE 2 YEAR RADWELL WARRANTY
Description
LOUDSPEAKER DRIVER, EXPLOSION PROOF, 30W, ADJUSTABLE MOUNTING, 106DB SENS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Intercom/Speaker - 82166587 - Radwell International
Willingboro, NJ, United States
Intercom/Speaker
82166587
Intercom/Speaker 82166587
LOUDSPEAKER DRIVER, EXPLOSION PROOF, 30W, ADJUSTABLE MOUNTING, 106DB SENS. FREE 2 YEAR RADWELL WARRANTY

LOUDSPEAKER DRIVER, EXPLOSION PROOF, 30W, ADJUSTABLE MOUNTING, 106DB SENS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 82166587
Product Name Intercom/Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details