Siemens Analytical Products Fire Emergency Light/Beacon 500-699719

Description
STROBE AND SPEAKER, CEILING MOUNT, 2W SPEAKER, 25 VOLT, (MODEL S-LP25-MCS-C). FREE 2 YEAR RADWELL WARRANTY
Description
STROBE AND SPEAKER, CEILING MOUNT, 2W SPEAKER, 25 VOLT, (MODEL S-LP25-MCS-C). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fire Emergency Light/Beacon - 38022394 - Radwell International
Willingboro, NJ, United States
Fire Emergency Light/Beacon
38022394
Fire Emergency Light/Beacon 38022394
STROBE AND SPEAKER, CEILING MOUNT, 2W SPEAKER, 25 VOLT, (MODEL S-LP25-MCS-C). FREE 2 YEAR RADWELL WARRANTY

STROBE AND SPEAKER, CEILING MOUNT, 2W SPEAKER, 25 VOLT, (MODEL S-LP25-MCS-C). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 38022394
Product Name Fire Emergency Light/Beacon
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details