GAI-Tronics Corporation Intercom/Speaker 723-001

Description
REMOTE HANDSET/SPEAKER AMPLIFIER, INTERCOM AMPLIFIER, 0.46 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
REMOTE HANDSET/SPEAKER AMPLIFIER, INTERCOM AMPLIFIER, 0.46 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Intercom/Speaker - 21496734 - Radwell International
Willingboro, NJ, United States
Intercom/Speaker
21496734
Intercom/Speaker 21496734
REMOTE HANDSET/SPEAKER AMPLIFIER, INTERCOM AMPLIFIER, 0.46 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

REMOTE HANDSET/SPEAKER AMPLIFIER, INTERCOM AMPLIFIER, 0.46 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 21496734
Product Name Intercom/Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details