SpeakerCraft Transmitter ELT03100

Description
IRE-1.0 SINGLE IR EMITTER. FREE 2 YEAR RADWELL WARRANTY
Description
IRE-1.0 SINGLE IR EMITTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 12614276 - Radwell International
Willingboro, NJ, United States
Transmitter
12614276
Transmitter 12614276
IRE-1.0 SINGLE IR EMITTER. FREE 2 YEAR RADWELL WARRANTY

IRE-1.0 SINGLE IR EMITTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 12614276
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details