Lenovo Headset AARMN4021A

Description
SINGLE WIRE SURVEILLANCE KIT, BEIGE, SPEAKER, . FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE WIRE SURVEILLANCE KIT, BEIGE, SPEAKER, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Headset - 122449778 - Radwell International
Willingboro, NJ, United States
Headset
122449778
Headset 122449778
SINGLE WIRE SURVEILLANCE KIT, BEIGE, SPEAKER, . FREE 2 YEAR RADWELL WARRANTY

SINGLE WIRE SURVEILLANCE KIT, BEIGE, SPEAKER, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 122449778
Product Name Headset
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details