TE Connectivity ™ Speaker 2902-9732

Description
FIRE ALARM SPEAKER, 4IN, RED, 2WATT, 400-4000HZ. FREE 2 YEAR RADWELL WARRANTY
Description
FIRE ALARM SPEAKER, 4IN, RED, 2WATT, 400-4000HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 25224098 - Radwell International
Willingboro, NJ, United States
Speaker
25224098
Speaker 25224098
FIRE ALARM SPEAKER, 4IN, RED, 2WATT, 400-4000HZ. FREE 2 YEAR RADWELL WARRANTY

FIRE ALARM SPEAKER, 4IN, RED, 2WATT, 400-4000HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 25224098
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details