United Technologies Corporation Audio Amplifier 5533M-AQ

Description
EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY
Description
EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier - 25570849 - Radwell International
Willingboro, NJ, United States
Audio Amplifier
25570849
Audio Amplifier 25570849
EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY

EXPLOSION PROOF REMOTE SPEAKER/AMPLIFIER DESIGNED FOR USE WITH MILLENNIUM CLASS MULTI-TONE SIGNALS. THE SIGNAL ACCEPTS UP TO TWO CONTACT CLOSURES AND DELIVERS ONE OR TWO AUDIBLE OUTPUT SIGNALS SELECTED FROM THE 55 TONES AVAILABLE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 25570849
Product Name Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527048 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details