Honeywell Analytics, Inc. Speaker SPR

Description
SPEAKER, INDOOR, WALL MOUNT, RED. FREE 2 YEAR RADWELL WARRANTY
Description
SPEAKER, INDOOR, WALL MOUNT, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 74407215 - Radwell International
Willingboro, NJ, United States
Speaker
74407215
Speaker 74407215
SPEAKER, INDOOR, WALL MOUNT, RED. FREE 2 YEAR RADWELL WARRANTY

SPEAKER, INDOOR, WALL MOUNT, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 74407215
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details