Crestron Electronics, Inc. Speaker EXCITE IC6-W-T

Description
IN CEILING SPEAKER, PAIR/ 2-WAY, 6.5 IN POLYPROPYLENE WOOFER, W/RUBBER SURROND & STEEL BASKET, 0.79 IN TWEETER, W/TREATED CLOTH DOME W/SWIVEL, 2ND ORDER LINKWITZ RILEY CROSSOVER, 8 OHMS, 55 HZ TO 20 KHZ, 75 WATTS POWER, 89 DB @ 1W/1M, 2 SPRING TERM INPUT. FREE 2 YEAR RADWELL WARRANTY
Description
IN CEILING SPEAKER, PAIR/ 2-WAY, 6.5 IN POLYPROPYLENE WOOFER, W/RUBBER SURROND & STEEL BASKET, 0.79 IN TWEETER, W/TREATED CLOTH DOME W/SWIVEL, 2ND ORDER LINKWITZ RILEY CROSSOVER, 8 OHMS, 55 HZ TO 20 KHZ, 75 WATTS POWER, 89 DB @ 1W/1M, 2 SPRING TERM INPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Speaker - 154149392 - Radwell International
Willingboro, NJ, United States
Speaker
154149392
Speaker 154149392
IN CEILING SPEAKER, PAIR/ 2-WAY, 6.5 IN POLYPROPYLENE WOOFER, W/RUBBER SURROND & STEEL BASKET, 0.79 IN TWEETER, W/TREATED CLOTH DOME W/SWIVEL, 2ND ORDER LINKWITZ RILEY CROSSOVER, 8 OHMS, 55 HZ TO 20 KHZ, 75 WATTS POWER, 89 DB @ 1W/1M, 2 SPRING TERM INPUT. FREE 2 YEAR RADWELL WARRANTY

IN CEILING SPEAKER, PAIR/ 2-WAY, 6.5 IN POLYPROPYLENE WOOFER, W/RUBBER SURROND & STEEL BASKET, 0.79 IN TWEETER, W/TREATED CLOTH DOME W/SWIVEL, 2ND ORDER LINKWITZ RILEY CROSSOVER, 8 OHMS, 55 HZ TO 20 KHZ, 75 WATTS POWER, 89 DB @ 1W/1M, 2 SPRING TERM INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Speakers
Product Number 154149392
Product Name Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR16N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 82 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
4 suppliers