Bogen Communications, Inc. Buzzer/Horn/Alarm SPT-30A

Description
HORN LOUDSPEAKER, RE-ENTRANT, 30/40W, 25/70V, 11" X 10-1/2". FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
HORN LOUDSPEAKER, RE-ENTRANT, 30/40W, 25/70V, 11" X 10-1/2". FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer/Horn/Alarm - 19213333 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
19213333
Buzzer/Horn/Alarm 19213333
HORN LOUDSPEAKER, RE-ENTRANT, 30/40W, 25/70V, 11" X 10-1/2". FREE 2 YEAR RADWELL WARRANTY

HORN LOUDSPEAKER, RE-ENTRANT, 30/40W, 25/70V, 11" X 10-1/2". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Re-Entrant Horn / Loudspeaker; Product Range Bogen Communications - 87F4411 - Newark, An Avnet Company
Chicago, IL, United States
Re-Entrant Horn / Loudspeaker; Product Range Bogen Communications
87F4411
Re-Entrant Horn / Loudspeaker; Product Range Bogen Communications 87F4411
RE-ENTRANT HORN / LOUDSPEAKER; Product Range:- RoHS Compliant: No

RE-ENTRANT HORN / LOUDSPEAKER; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Speakers Speakers
Product Number 19213333 87F4411
Product Name Buzzer/Horn/Alarm Re-Entrant Horn / Loudspeaker; Product Range Bogen Communications
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS38-02P50-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details