Nexperia B.V. 30 V, 3 A low VF Schottky barrier rectifier PMEG3030BEP,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG3030BEP is a 30 V, 3 A low forward voltage Schottky barrier rectifier in a SOD128 (CFP5) surface-mount package measuring 3.8 mm × 2.6 mm × 1 mm. It features a maximum average forward current of 3 A and a reverse voltage rating of 30 V, with a typical forward voltage of 400 mV at 3 A and 25 °C. Reverse current is specified up to 150 µA at 30 V and 25 °C. The device supports both reflow and wave soldering and is suitable for high-efficiency DC-DC conversion, switch-mode power supplies, and reverse polarity protection. Thermal resistance from junction to ambient is 60 K/W on a ceramic PCB and 120 K/W on a standard FR4 PCB with 1 cm² cathode pad. The junction temperature rating is up to 150 °C.

Datasheet Summary
Powered by GS/AI

PMEG3030BEP is a 30 V, 3 A low forward voltage Schottky barrier rectifier in a SOD128 (CFP5) surface-mount package measuring 3.8 mm × 2.6 mm × 1 mm. It features a maximum average forward current of 3 A and a reverse voltage rating of 30 V, with a typical forward voltage of 400 mV at 3 A and 25 °C. Reverse current is specified up to 150 µA at 30 V and 25 °C. The device supports both reflow and wave soldering and is suitable for high-efficiency DC-DC conversion, switch-mode power supplies, and reverse polarity protection. Thermal resistance from junction to ambient is 60 K/W on a ceramic PCB and 120 K/W on a standard FR4 PCB with 1 cm² cathode pad. The junction temperature rating is up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
30 V, 3 A low VF Schottky barrier rectifier - PMEG3030BEP,115 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 3 A low VF Schottky barrier rectifier
PMEG3030BEP,115
30 V, 3 A low VF Schottky barrier rectifier PMEG3030BEP,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 30 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 30 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Automotive Schottky 30V 3A Diode and Rectifier - 280-PMEG3030BEP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 3A Diode and Rectifier
280-PMEG3030BEP,115
Automotive Schottky 30V 3A Diode and Rectifier 280-PMEG3030BEP,115
Rectifier Diode Schottky 30V 3A Automotive 2-Pin SOD-128 T/R Product overview: PMEG3030BEP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3030BEP,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 3A Automotive 2-Pin SOD-128 T/R Product overview: PMEG3030BEP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3030BEP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG3030BEP,115 - 1089603-PMEG3030BEP,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG3030BEP,115
1089603-PMEG3030BEP,115
Diodes, Rectifiers - Single - PMEG3030BEP,115 1089603-PMEG3030BEP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089603-PMEG3030BEP, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 30V Capacitance @ Vr, F: 500pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089603-PMEG3030BEP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 30V
Capacitance @ Vr, F: 500pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1727-5360-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5360-6-ND
Single Diodes 1727-5360-6-ND
Diode Schottky 30V 3A Surface Mount SOD-128/CFP5

Diode Schottky 30V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-5360-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5360-2-ND
Single Diodes 1727-5360-2-ND
Diode Schottky 30V 3A Surface Mount SOD-128/CFP5

Diode Schottky 30V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Single Diodes - 1727-5360-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5360-1-ND
Single Diodes 1727-5360-1-ND
Diode Schottky 30V 3A Surface Mount SOD-128/CFP5

Diode Schottky 30V 3A Surface Mount SOD-128/CFP5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3030BEP,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3030BEP,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3030BEP,115
DIODE SCHOTTKY 30V 3A SOD128

DIODE SCHOTTKY 30V 3A SOD128

Supplier's Site
Diode, Schottky Rectifier, 30V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia - 84R0273 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rectifier, 30V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia
84R0273
Diode, Schottky Rectifier, 30V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia 84R0273
DIODE, SCHOTTKY RECTIFIER, 30V, 3A, SOD128; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY RECTIFIER, 30V, 3A, SOD128; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG3030BEP,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG3030BEP,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG3030BEP,115
30V Single 3A 400mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

30V Single 3A 400mV@3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - PMEG3030BEP,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG3030BEP,115
Single Diodes PMEG3030BEP,115
DIODE SCHOTTKY 30V 3A SOD128

DIODE SCHOTTKY 30V 3A SOD128

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number PMEG3030BEP,115 280-PMEG3030BEP,115 1089603-PMEG3030BEP,115 1727-5360-6-ND PMEG3030BEP,115 84R0273 PMEG3030BEP,115 PMEG3030BEP,115
Product Name 30 V, 3 A low VF Schottky barrier rectifier Automotive Schottky 30V 3A Diode and Rectifier Diodes, Rectifiers - Single - PMEG3030BEP,115 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky Rectifier, 30V, 3A, Sod128; Repetitive Peak Reverse Voltage Nexperia Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package SOD128 SOD128 SOD-128 CFP5 SOD-128 SOD-128
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 50 amps
VF 320 to 0.3200 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.4000 volts 0.4500 volts
Unlock Full Specs
to access all available technical data