The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Manufacturer: Littelfuse Inc.
Win Source Part Number: 791240-P6SMB8.2A
Series: P6SMB
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.02V
Current - Peak Pulse (10/1000μs): 50.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.79V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 12.1V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 7.02VWM 12.1VC DO214AA
50.4A 600W 12.1V 7.79V 7.02V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB8.2A | 791240-P6SMB8.2A | P6SMB8.2ALFCT-ND | P6SMB8.2A | P6SMB8.2A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS - TVS - Diodes - P6SMB8.2A | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 12.1 volts | 12.1 volts | 12.1 volts | 12.1 volts | 12.1 volts |
| VBR | 7.79 to 8.61 volts | 7.79 volts | 7.79 volts | 7.79 volts | 7.79 volts |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |