Manufacturer: Littelfuse Inc.
Win Source Part Number: 850796-PESD0402-240
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.10.0080
Other Part Number: PESD0402-240DKR, RF1255-000, F9633TR, PESD0402-240CT, F9633TR-ND, PESD0402-240TR
24V SMD Varistor, 0402 Chip, 2-Terminal Product overview: PESD0402-240 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD0402-240 can be used for catalog matching and distributor lookup.
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
40V (Typ) Clamp Ipp Tvs Diode Surface Mount 0402
Circuit Protection - TVS
40V@Typ Bi-Directional 24V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 40VC 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850796-PESD0402-240 | 144-PESD0402-240 | PESD0402-240CT-ND | PESD0402-240 | PESD0402-240 | PESD0402-240 |
| Product Name | TVS - TVS - Diodes - PESD0402-240 | SMD 24V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |