42V Clamp 2.6A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
42V Clamp 2.6A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
42V Clamp 2.6A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 24VWM 42VC TO236AB Product overview: PESD2CANFD24V-TR from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2CANFD24V-TR
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334965-PESD2CANFD24
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 25.5V
Voltage - Clamping (Max) @ Ipp: 42V
Power Line Protection: No
Capacitance @ Frequency: 5.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.6A (8/20µs)
Supplier Device Package: TO-236AB
Temperature Range - Operating: -55°C ~ 175°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934660879215,1727-PE
Base Product Number: PESD2CANFD24
RoHS Status: ROHS3 Compliant
42V 25.5V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 42VC TO236AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-PESD2CANFD24V-DKR-ND | 144-PESD2CANFD24V-TR | 1334965-PESD2CANFD24V-TR | PESD2CANFD24V-TR | PESD2CANFD24V-TR |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VC | 42 volts | 42 volts | 42 volts | 42 volts | |
| VBR | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | |
| IFSM | 2.6 amps |