Manufacturer: Diodes Incorporated
Win Source Part Number: 929859-P4SMAJ5.0ADF-
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount D-Flat
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: P4SMAJ5.0
Categories: Circuit Protection
Case / Package: D-Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: P4SMAJ5.0ADF-13DITR,
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount D-Flat
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount D-Flat
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 5VWM 9.2VC D-FLAT Product overview: P4SMAJ5.0ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMAJ5.0ADF-13 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC D-FLAT
TVS DIODE, UNIDIR, 5V, 400W, D-FLAT ROHS COMPLIANT: YES
TVS DIODE 5VWM 9.2VC D-FLAT
400W 9.2V 6.4V 5V Flat-D Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 929859-P4SMAJ5.0ADF-13 | P4SMAJ5.0ADF-13DIDKR-ND | 144-P4SMAJ5.0ADF-13 | P4SMAJ5.0ADF-13 | 29AK4518 | P4SMAJ5.0ADF-13 | P4SMAJ5.0ADF-13 |
| Product Name | TVS - TVS - Diodes - P4SMAJ5.0ADF-13 | TVS Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 5V, 400W, D-Flat Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | D-Flat | 2-SMD, Flat Leads | Tape & Reel (TR) | 2-SMD, Flat Lead | D-Flat | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts |