TVS Diode Bi-Dir 24V 350W SOT-23 ESD Protection Product overview: NUP2105LT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 350W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 350W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2105LT1G can be used for catalog matching and distributor lookup.
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE ARRAY, 350W, 24V, SOT-23; Product Range:NUP21 Series; TVS Polarity:Bidirection
SOT-23 3 COMP CPR PBF / REEL
Transient Voltage Suppressor, TVS, Bidirectional, 22 V, SOT-23, 3, 26.2 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Bidirectional, 24 V, SOT-23, 3, 26.2 V RoHS Compliant: Yes
TVS DIODE 24VWM 44VC SOT23-3
350W 44V 26.2V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 44VC SOT23-3
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 464255 | 464255P | 144-NUP2105LT1G | NUP2105LT1GOSTR-ND | 06R3477 | 28X8080 | 94T5894 | NUP2105LT1G | NUP2105LT1G | NUP2105LT1G |
| Product Name | TVS Diodes | TVS Diodes | 24V 350W SOT-23 TVS Protection Diode | TVS Diodes | Tvs Diode Array, 350W, 24V, Sot-23; Product Range Onsemi | Sot-23 3 Comp Cpr Pbf / Reel Onsemi | Transient Voltage Suppressor, Tvs, Bidirectional, 22 V, Sot-23, 3, 26.2 V Rohs Compliant Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Pin Count | 3 | 3 | 3 | |||||||
| Configuration | Single | Single |