PMEG6010ELR is a 60 V, 1 A Schottky barrier rectifier with an integrated guard ring, packaged in a SOD123W SMD plastic case measuring 2.6 mm × 1.7 mm × 1 mm. It features extremely low leakage current, a forward voltage of 605 to 660 mV at 1 A and 25 °C, and a maximum junction temperature of 175 °C. The device supports reverse polarity protection and high-efficiency DC-DC conversion, with a non-repetitive peak forward current of 50 A. Thermal resistance from junction to ambient is 70 K/W on ceramic PCB and 130 K/W on FR4 PCB with standard footprint.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 60V 1A Surface Mount SOD-123W
Diode Schottky 60V 1A Surface Mount SOD-123W
Diode Schottky 60V 1A Surface Mount SOD-123W
Nexperia PMEG6010ELRX Diode
Nexperia PMEG6010ELRX Diode
Nexperia PMEG6010ELRX Diode
60V 1A Schottky Rectifier Diode SOD-123 Product overview: PMEG6010ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6010ELRX can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 1A SOD123W
DIODE SCHOTTKY 60V 1A SOD123W
RECTIFIER, SCHOTTKY, 1A, 60V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
60V Single 1A 605mV@1A SOD-123W Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 60V 1A Schottky
| Nexperia B.V. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | PMEG6010ELRX | 1727-2297-1-ND | 1513129 | 1513129P | 280-PMEG6010ELRX | PMEG6010ELRX | PMEG6010ELRX | 33AC0778 | PMEG6010ELRX | PMEG6010ELRX |
| Product Name | 60 V, 1 A low leakage current Schottky barrier rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Schottky, 1A, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||||
| Package | SOD-123; SOD123W SOD123W | SOD-123; Sod-123w | SOD-123; SOD-123W | SOD-123; SOD-123W | SOD-123; SOD-123W | SOD-123 | SOD-123; SOD-123W-2 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IFSM | 50 amps | |||||||||
| VF | 540 to 0.5400 volts | 0.6600 volts | 0.6600 volts | 0.6600 volts | 0.6050 volts |