Littelfuse, Inc. 600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE62A

Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Axial Leaded Transient Voltage Suppression (TVS) Diode - P6KE62A - Littelfuse, Inc.
Rosemont, IL, United States
600W Axial Leaded Transient Voltage Suppression (TVS) Diode
P6KE62A
600W Axial Leaded Transient Voltage Suppression (TVS) Diode P6KE62A
The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - P6KE62ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE62ALFCT-ND
TVS Diodes P6KE62ALFCT-ND
85V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

85V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE62ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE62ALFTR-ND
TVS Diodes P6KE62ALFTR-ND
85V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

85V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE62A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
P6KE62A
TVS Diodes P6KE62A
TVS DIODE 53VWM 85VC DO204AC

TVS DIODE 53VWM 85VC DO204AC

Supplier's Site Datasheet
Tvs Diode, 600W, 53V, Unidir, Do-204Ac; Product Range Littelfuse - 29AH7245 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 53V, Unidir, Do-204Ac; Product Range Littelfuse
29AH7245
Tvs Diode, 600W, 53V, Unidir, Do-204Ac; Product Range Littelfuse 29AH7245
TVS DIODE, 600W, 53V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:53V; Clamping Voltage Vc Max:85V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 53V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:53V; Clamping Voltage Vc Max:85V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - P6KE62A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
P6KE62A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) P6KE62A
7.2A 600W 85V 58.9V 53V DO-204AC(DO-15) Electrostatic and Surge Protection (TVS/ESD) ROHS

7.2A 600W 85V 58.9V 53V DO-204AC(DO-15) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE62A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE62A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE62A
TVS DO15 53V 600W UNIDIR

TVS DO15 53V 600W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE62A P6KE62ALFCT-ND P6KE62A 29AH7245 P6KE62A P6KE62A
Product Name 600W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS Diodes Tvs Diode, 600W, 53V, Unidir, Do-204Ac; Product Range Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 53 volts
VBR 58.9 to 65.1 volts 58.9 volts 58.9 volts 58.9 volts 58.9 volts
PD 600000 milliwatts
Configuration Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial DO-204AC DO-15 DO-15; DO-204AC (DO-15)
Unlock Full Specs
to access all available technical data