Zener Diode 12.75V 1W ±5.88% Surface Mount PMDTM
Zener Diode 12.75V 1W ±5.88% Surface Mount PMDTM
Zener Diode 12.75V 1W ±5.88% Surface Mount PMDTM
Zener Diodes 1000mW Pd SOD-128 PMDTM 12Vz(V) Min
Single 12V~13.5V 1W 12.75V SOD-128 Zener Diodes ROHS
DIODE ZENER 12.75V 1W PMDTM
DIODE ZENER 12.75V 1W PMDTM
| DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | PDZVTR12BCT-ND | PDZVTR12B | PDZVTR12B | PDZVTR12B | PDZVTR12B |
| Product Name | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | SOD-128-2 | SOD-128 | PMDTM | ||
| RoHS Compliant | RoHS | ||||
| VZ | 12.75 volts | 12.75 volts | 12.75 volts |