PANJIT SemiConductor 24V 0.4W Zener Diode PDZ24B_R1_00001

Description
Zener Diode, 24V V(Z), 2.19%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ24B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ24B_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 24V V(Z), 2.19%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ24B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ24B_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 0.4W Zener Diode - 287-PDZ24B_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.4W Zener Diode
287-PDZ24B_R1_00001
24V 0.4W Zener Diode 287-PDZ24B_R1_00001
Zener Diode, 24V V(Z), 2.19%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ24B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ24B_R1_00001 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 2.19%, 0.4W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: PDZ24B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ24B_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-PDZ24B_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ24B_R1_00001CT-ND
Single Zener Diodes 3757-PDZ24B_R1_00001CT-ND
Zener Diode 24V 400mW ±2.21% Surface Mount SOD-323

Zener Diode 24V 400mW ±2.21% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 3757-PDZ24B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-PDZ24B_R1_00001TR-ND
Single Zener Diodes 3757-PDZ24B_R1_00001TR-ND
Zener Diode 24V 400mW ±2.21% Surface Mount SOD-323

Zener Diode 24V 400mW ±2.21% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 972112-PDZ24B_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
972112-PDZ24B_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 972112-PDZ24B_R1_00001
Win Source Part Number: 972112-PDZ24B_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±2.21% Power - Max: 400 mW Current - Reverse Leakage @ Vr: 50 nA @ 19 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 30 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-PDZ24B_R1_00001 CT,3757-PDZ24B_R1_00 001DKR,3757-PDZ24B_R 1_00001TR Base Product Number: PDZ24B

Win Source Part Number: 972112-PDZ24B_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±2.21%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 50 nA @ 19 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-PDZ24B_R1_00001CT,3757-PDZ24B_R1_00001DKR,3757-PDZ24B_R1_00001TR
Base Product Number: PDZ24B

Buy Now
Discrete Semiconductor Products - Diodes - Zener - PDZ24B_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZ24B_R1_00001
Discrete Semiconductor Products - Diodes - Zener PDZ24B_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site
Single Zener Diodes - PDZ24B_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ24B_R1_00001
Single Zener Diodes PDZ24B_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site
Diodes >> Zener Diodes - PDZ24B_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
PDZ24B_R1_00001
Diodes >> Zener Diodes PDZ24B_R1_00001
Single 23.72V~24.78V 400mW 24V SOD-323 Zener Diodes ROHS

Single 23.72V~24.78V 400mW 24V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PDZ24B_R1_00001 3757-PDZ24B_R1_00001CT-ND 972112-PDZ24B_R1_00001 PDZ24B_R1_00001 PDZ24B_R1_00001 PDZ24B_R1_00001
Product Name 24V 0.4W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes
RoHS Compliant RoHS RoHS
PD 0.4000 milliwatts 400 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323 SOD-323; SC-90, SOD-323F SOD-323
Unlock Full Specs
to access all available technical data