The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Diode TVS Uni-Directional 25.6V 600W SMB
Diode TVS Uni-Directional 25.6V 600W SMB
Diode TVS Uni-Directional 25.6V 600W SMB
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.7A 600W 41.4V 28.5V Unidirectional 25.6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 25.6VWM 41.4VC DO214AA
TVS DIODE 25.6VWM 41.4VC DO214AA
TVS DIODE, 600W, 30V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 30V, DO-214AA, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 25.6V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB30A | 7645483P | 7645483 | P6SMB30ALFTR-ND | P6SMB30A | P6SMB30A | P6SMB30A | 01P7383 | 06R1819 | 05AC8605 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 30V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 30V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 25.6V, Unidir, Do-214Aa; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | ||||
| VBR | 28.5 to 31.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Direction | Unidirectional | Unidirectional | Unidirectional | Unidirectional | Unidirectional | Unidirectional | Unidirectional |