The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
41.4V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
14.7A 600W 41.4V 28.5V 25.6V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 600W, 30V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 30V, DO-214AA; Breakdown Voltage Range:28.5V to 31.5V; Breakdown Voltage Vbr:28.5V; Clamping Voltage Vc Max:41.4V; Diode Case Style:DO-214AA; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE, 600W, 25.6V, BIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE 25.6VWM 41.4VC DO214AA
TVS Diodes / ESD Suppressors 600W 30V 5% Bi-Directional
TVS DIODE 25.6VWM 41.4VC DO214AA
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB30CA | P6SMB30CALFCT-ND | 552802 | P6SMB30CA | 01P7385 | 06R1820 | 15AC8544 | P6SMB30CA | P6SMB30CA | P6SMB30CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 600W, 30V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 30V, Do-214Aa; Breakdown Voltage Range Littelfuse | Tvs Diode, 600W, 25.6V, Bidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | ||
| VBR | 28.5 to 31.5 volts | 28.5 volts | 28.5 volts | 31.5 volts | 28.5 to 31.5 volts | 28.5 volts | 28.5 volts | |||
| Configuration | Single | |||||||||
| Package | SMB; DO-214AA, SMB | DO-201; DO-201 | SMB | SMB; DO-214AA (SMB) | DO-214AA | DO-214AA | SMB; DO-214AA, SMB | DO-214AA-2 | SMB; DO-214AA (SMBJ) |