Nexperia B.V. 20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPK,315

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage VF ≤ 450 mV Low reverse current Solderable side pads Package height typ. 0.37 mm Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply LED backlight for mobile application Low power consumption applications Ultra high-speed switching Reverse polarity protection
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage VF ≤ 450 mV Low reverse current Solderable side pads Package height typ. 0.37 mm Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply LED backlight for mobile application Low power consumption applications Ultra high-speed switching Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V, 1 A low VF Schottky barrier rectifier in a leadless ultra small SOD1608 (DFN1608D-2) SMD plastic package with solderable side pads, measuring 1.6 mm × 0.8 mm × 0.37 mm. It features a forward voltage of 395 mV to 450 mV at 2 A, a reverse current of up to 350 µA at 10 V, and an average forward current rating of 2 A under specified conditions. The device is suitable for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, LED backlighting, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

20 V, 1 A low VF Schottky barrier rectifier in a leadless ultra small SOD1608 (DFN1608D-2) SMD plastic package with solderable side pads, measuring 1.6 mm × 0.8 mm × 0.37 mm. It features a forward voltage of 395 mV to 450 mV at 2 A, a reverse current of up to 350 µA at 10 V, and an average forward current rating of 2 A under specified conditions. The device is suitable for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, LED backlighting, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A low VF Schottky barrier rectifier - PMEG2020EPK,315 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A low VF Schottky barrier rectifier
PMEG2020EPK,315
20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPK,315
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 20 V Low forward voltage VF ≤ 450 mV Low reverse current Solderable side pads Package height typ. 0.37 mm Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply LED backlight for mobile application Low power consumption applications Ultra high-speed switching Reverse polarity protection

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage VF ≤ 450 mV
  • Low reverse current
  • Solderable side pads
  • Package height typ. 0.37 mm
  • Ultra small and leadless SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • LED backlight for mobile application
  • Low power consumption applications
  • Ultra high-speed switching
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2020EPK,315 - 792426-PMEG2020EPK,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2020EPK,315
792426-PMEG2020EPK,315
Diodes, Rectifiers - Single - PMEG2020EPK,315 792426-PMEG2020EPK,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 792426-PMEG2020EPK,3 15 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 2-XDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 900μA @ 20V Capacitance @ Vr, F: 120pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Family Name: PMEG2020EPK Categories: Discrete Semiconductor Products Manufacturer Package: DFN1608D-2 Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 25A Voltage - DC Reverse (Vr) (Maximum): 20V Alternative Parts (Cross-Reference): NSR20F20NXT5G; SDM2A20CSP-7; SDM2U20CSP-7; SDM2U20CSP-7B; Introduction Date: April 25, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 792426-PMEG2020EPK,315
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 2-XDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 900μA @ 20V
Capacitance @ Vr, F: 120pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Maximum)
Family Name: PMEG2020EPK
Categories: Discrete Semiconductor Products
Manufacturer Package: DFN1608D-2
Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 25A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): NSR20F20NXT5G; SDM2A20CSP-7; SDM2U20CSP-7; SDM2U20CSP-7B;
Introduction Date: April 25, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 2A Diode and Rectifier - 280-PMEG2020EPK,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-PMEG2020EPK,315
Schottky 20V 2A Diode and Rectifier 280-PMEG2020EPK,315
DIODE SCHOTTKY 20V 2A DFN1608D-2 Product overview: PMEG2020EPK,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EPK,315 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A DFN1608D-2 Product overview: PMEG2020EPK,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EPK,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-PMEG2020EPK,315TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount DFN1608D-2

Diode Schottky 20V 2A Surface Mount DFN1608D-2

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPK,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount DFN1608D-2

Diode Schottky 20V 2A Surface Mount DFN1608D-2

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPK,315CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount DFN1608D-2

Diode Schottky 20V 2A Surface Mount DFN1608D-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2020EPK,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2020EPK,315
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2020EPK,315
DIODE SCHOTTKY 20V 2A DFN1608D-2

DIODE SCHOTTKY 20V 2A DFN1608D-2

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG2020EPK,315 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG2020EPK,315
Diodes >> Schottky Barrier Diodes (SBD) PMEG2020EPK,315
20V 450mV@2A 2A DFN1608-2 Schottky Barrier Diodes (SBD) ROHS

20V 450mV@2A 2A DFN1608-2 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number PMEG2020EPK,315 792426-PMEG2020EPK,315 280-PMEG2020EPK,315 1727-PMEG2020EPK,315TR-ND PMEG2020EPK,315 PMEG2020EPK,315
Product Name 20 V, 2 A low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG2020EPK,315 Schottky 20V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Rectifier Configuration / Technology Schottky
Package SOD1608 SOD1608 Tape & Reel (TR)
RoHS Compliant RoHS RoHS RoHS
IFSM 5 amps
IR 3.50E-4 mA
Unlock Full Specs
to access all available technical data