Nexperia B.V. Very low capacitance bidirectional ESD protection diode PESD5V0V1BA,115

Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Very low diode capacitance: Cd = 11 pF Max. peak pulse power: PPPM = 45 W Low clamping voltage: VCL = 12.5 V Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 4.8 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Communication systems Portable electronics 10/100 Mbit/s Ethernet
Request a Quote Datasheet
Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Very low diode capacitance: Cd = 11 pF Max. peak pulse power: PPPM = 45 W Low clamping voltage: VCL = 12.5 V Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 4.8 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Communication systems Portable electronics 10/100 Mbit/s Ethernet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very low capacitance bidirectional ESD protection diode - PESD5V0V1BA,115 - Nexperia B.V.
Nijmegen, Netherlands
Very low capacitance bidirectional ESD protection diode
PESD5V0V1BA,115
Very low capacitance bidirectional ESD protection diode PESD5V0V1BA,115
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Very low diode capacitance: Cd = 11 pF Max. peak pulse power: PPPM = 45 W Low clamping voltage: VCL = 12.5 V Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 4.8 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories SIM card protection Communication systems Portable electronics 10/100 Mbit/s Ethernet

Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Very low diode capacitance: Cd = 11 pF
  • Max. peak pulse power: PPPM = 45 W
  • Low clamping voltage: VCL = 12.5 V
  • Ultra low leakage current: IRM < 1 nA
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 4.8 A

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • SIM card protection
  • Communication systems
  • Portable electronics
  • 10/100 Mbit/s Ethernet
Supplier's Site Datasheet
TVS Diodes - 1727-PESD5V0V1BA,115TR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0V1BA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 1727-PESD5V0V1BA,115CT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

12.5V Clamp 4.8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
 - PESD5V0V1BA,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 45W, 5V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 45W, 5V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS - TVS - Diodes - PESD5V0V1BA,115 - 1087615-PESD5V0V1BA,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD5V0V1BA,115
1087615-PESD5V0V1BA,115
TVS - TVS - Diodes - PESD5V0V1BA,115 1087615-PESD5V0V1BA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087615-PESD5V0V1BA, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 11pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.8V Max Clamping Voltage: 12.5V Peak Pulse Current(Ippm): 4.8A (8/20μs) Power Dissipation - Pd: 45W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087615-PESD5V0V1BA,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 11pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.8V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 4.8A (8/20μs)
Power Dissipation - Pd: 45W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V 45W TVS Protection Diode
144-PESD5V0V1BA,115
5V 45W TVS Protection Diode 144-PESD5V0V1BA,115
Bidirectional TVS Diode, 5V, 45W, Low Cap, SOD-2 Product overview: PESD5V0V1BA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 45W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 45W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0V1BA,115 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 5V, 45W, Low Cap, SOD-2 Product overview: PESD5V0V1BA,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 45W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 45W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD5V0V1BA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD5V0V1BA,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD5V0V1BA,115
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD5V0V1BA,115
45W 12.5V 5.8V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

45W 12.5V 5.8V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD5V0V1BA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD5V0V1BA,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD5V0V1BA,115
TVS DIODE 5VWM 12.5VC SOD323

TVS DIODE 5VWM 12.5VC SOD323

Supplier's Site
TVS DIODE 5VWM 12.5VC SOD323

TVS DIODE 5VWM 12.5VC SOD323

Supplier's Site Datasheet
Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia - 75T7987 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia
75T7987
Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia 75T7987
DIODE, ESD, LOW CAPACITANCE, SOD323; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD, LOW CAPACITANCE, SOD323; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:45W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PESD5V0V1BA,115 1727-PESD5V0V1BA,115TR-ND PESD5V0V1BA,115 1087615-PESD5V0V1BA,115 144-PESD5V0V1BA,115 PESD5V0V1BA,115 PESD5V0V1BA,115 PESD5V0V1BA,115 75T7987
Product Name Very low capacitance bidirectional ESD protection diode TVS Diodes TVS - TVS - Diodes - PESD5V0V1BA,115 5V 45W TVS Protection Diode TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd, Low Capacitance, Sod323; Clamping Voltage Vc Max Nexperia
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS
VR 5 volts
IR 0.0100 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data