Nexperia B.V. Low capacitance bidirectional ESD protection diode PESD3V3V1BLYL

Description
Low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package. Features and benefits Bidirectional ESD protection of one line Ultra small SMD plastic package Low clamping voltage: VCL = 9.8 V @ 16 A TLP Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV Reverse standoff voltage VRWM = 3.3 V IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A IEC 61000-4-5 (surge); IPPM = 6.14 A (average measured) AEC-Q101 qualified Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet
Description
Low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package. Features and benefits Bidirectional ESD protection of one line Ultra small SMD plastic package Low clamping voltage: VCL = 9.8 V @ 16 A TLP Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV Reverse standoff voltage VRWM = 3.3 V IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A IEC 61000-4-5 (surge); IPPM = 6.14 A (average measured) AEC-Q101 qualified Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance bidirectional ESD protection diode - PESD3V3V1BLYL - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance bidirectional ESD protection diode
PESD3V3V1BLYL
Low capacitance bidirectional ESD protection diode PESD3V3V1BLYL
Low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package. Features and benefits Bidirectional ESD protection of one line Ultra small SMD plastic package Low clamping voltage: VCL = 9.8 V @ 16 A TLP Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV Reverse standoff voltage VRWM = 3.3 V IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A IEC 61000-4-5 (surge); IPPM = 6.14 A (average measured) AEC-Q101 qualified Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Bidirectional ESD protection of one line
  • Ultra small SMD plastic package
  • Low clamping voltage: VCL = 9.8 V @ 16 A TLP
  • Ultra low leakage current: IRM < 1 nA
  • ESD protection up to 30 kV
  • Reverse standoff voltage VRWM = 3.3 V
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 5 A
  • IEC 61000-4-5 (surge); IPPM = 6.14 A (average measured)
  • AEC-Q101 qualified

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
DFN TVS Protection Diode - 144-PESD3V3V1BLYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DFN TVS Protection Diode
144-PESD3V3V1BLYL
DFN TVS Protection Diode 144-PESD3V3V1BLYL
PESD3V3V1BL - Low capacitance bidirectional ESD protection diode DFN 2-Pin Product overview: PESD3V3V1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3V1BLYL can be used for catalog matching and distributor lookup.

PESD3V3V1BL - Low capacitance bidirectional ESD protection diode DFN 2-Pin Product overview: PESD3V3V1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3V1BLYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362353-PESD3V3V1BLYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362353-PESD3V3V1BLYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362353-PESD3V3V1BLYL
Win Source Part Number: 1362353-PESD3V3V1BLY L Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TA) Fake Threat In the Open Market: 53 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-882 Supplier Device Package: DFN1006-2 Base Product Number: PESD3 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4.5V Voltage - Clamping (Max) @ Ipp: 10V Current - Peak Pulse (10/1000µs): 5A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 13pF @ 1MHz

Win Source Part Number: 1362353-PESD3V3V1BLYL
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TA)
Fake Threat In the Open Market: 53 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-882
Supplier Device Package: DFN1006-2
Base Product Number: PESD3
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 10V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 13pF @ 1MHz

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3V1BLYLTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3V1BLYLDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 10VC DFN1006-2

TVS DIODE 3.3VWM 10VC DFN1006-2

Buy Now Datasheet
TVS Diodes - 1727-PESD3V3V1BLYLCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 10VC DFN1006-2

TVS DIODE 3.3VWM 10VC DFN1006-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD3V3V1BLYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD3V3V1BLYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD3V3V1BLYL
TVS DIODE 3.3VWM 10VC DFN1006-2

TVS DIODE 3.3VWM 10VC DFN1006-2

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD3V3V1BLYL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD3V3V1BLYL
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD3V3V1BLYL
DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes PESD3V3V1BLYL
TVS DIODE 3.3VWM 10VC DFN1006-2

TVS DIODE 3.3VWM 10VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD3V3V1BLYL 144-PESD3V3V1BLYL 1362353-PESD3V3V1BLYL 1727-PESD3V3V1BLYLTR-ND PESD3V3V1BLYL PESD3V3V1BLYL PESD3V3V1BLYL
Product Name Low capacitance bidirectional ESD protection diode DFN TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS
VR 3.3 volts
IR 0.0100 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data