Diode TVS Single Uni-Dir 171V 600W 2-Pin DO-15 Product overview: P6KE200A from EIC Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE200A can be used for catalog matching and distributor lookup.
600W 274V 190V 171V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6KE200A | P6KE200A |
| Product Name | 171V 600W TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Tj | -65 C (-85 F) | |
| Package | DO-15 |