Nexperia B.V. Single Zener diodes PDZ15B,115

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ15B,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ15B,115
Single Zener diodes PDZ15B,115
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B - 10B: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ15B,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ15B,115CT-ND
Single Zener Diodes 1727-PDZ15B,115CT-ND
Zener Diode 15V 400mW ±2% Surface Mount SOD-323

Zener Diode 15V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ15B,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ15B,115DKR-ND
Single Zener Diodes 1727-PDZ15B,115DKR-ND
Zener Diode 15V 400mW ±2% Surface Mount SOD-323

Zener Diode 15V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ15B,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ15B,115TR-ND
Single Zener Diodes 1727-PDZ15B,115TR-ND
Zener Diode 15V 400mW ±2% Surface Mount SOD-323

Zener Diode 15V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive 15V 15Ohm 400mW Zener Diode
287-PDZ15B,115
Automotive 15V 15Ohm 400mW Zener Diode 287-PDZ15B,115
Zener Diode Single 15V 2% 15Ohm 400mW Automotive 2-Pin SOD-323 T/R Product overview: PDZ15B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 15Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ15B,115 can be used for catalog matching and distributor lookup.

Zener Diode Single 15V 2% 15Ohm 400mW Automotive 2-Pin SOD-323 T/R Product overview: PDZ15B,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 15Ohm, 400mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ15B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PDZ15B,115 - 1087248-PDZ15B,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PDZ15B,115
1087248-PDZ15B,115
Diodes - Zener - Single - PDZ15B,115 1087248-PDZ15B,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087248-PDZ15B,115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Family Name: PDZ15B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 400mW Alternative Parts (Cross-Reference): LM3Z15VT1G; CMDZ5245B BK PBFREE; MM3Z5535D; MM3Z5535; Introduction Date: September 08, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087248-PDZ15B,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Family Name: PDZ15B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 400mW
Alternative Parts (Cross-Reference): LM3Z15VT1G; CMDZ5245B BK PBFREE; MM3Z5535D; MM3Z5535;
Introduction Date: September 08, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - PDZ15B,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PDZ15B,115
Single Zener Diodes PDZ15B,115
DIODE ZENER 15V 400MW SOD323

DIODE ZENER 15V 400MW SOD323

Supplier's Site Datasheet
Diodes >> Zener Diodes - PDZ15B,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
PDZ15B,115
Diodes >> Zener Diodes PDZ15B,115
±2% Single 14.34V~14.98V 400mW 15V SOD-323 Zener Diodes ROHS

±2% Single 14.34V~14.98V 400mW 15V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ15B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PDZ15B,115
Discrete Semiconductor Products - Diodes - Zener PDZ15B,115
DIODE ZENER 15V 400MW SOD323

DIODE ZENER 15V 400MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PDZ15B,115 1727-PDZ15B,115CT-ND 287-PDZ15B,115 1087248-PDZ15B,115 PDZ15B,115 PDZ15B,115 PDZ15B,115
Product Name Single Zener diodes Single Zener Diodes Automotive 15V 15Ohm 400mW Zener Diode Diodes - Zener - Single - PDZ15B,115 Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data