Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
Diode Schottky 60V 3A Surface Mount SOD-128/CFP5
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089651-PMEG6030EP,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Capacitance @ Vr, F: 360pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: PMEG6030EP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CMS15(Q); CMS15(TE12R,Q); CMS15(TE12L,PAV,X); RBR3LAM60ATF;
Introduction Date: October 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Rectifier Diode, Schottky, 1 Phase, 1 Element, 60V V(RRM), Silicon
Schottky Rectifier Diode 60V 3A SOD-128 SM Product overview: PMEG6030EP,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6030EP,115 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A SOD128
60V 530mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V 3A SOD128
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | PMEG6030EP,115 | 1727-5218-1-ND | 1089651-PMEG6030EP,115 | PMEG6030EP,115 | 280-PMEG6030EP,115 | PMEG6030EP,115 | PMEG6030EP,115 | PMEG6030EP,115 |
| Product Name | 60 V, 3 A low VF Schottky barrier rectifier | Single Diodes | Diodes, Rectifiers - Single - PMEG6030EP,115 | Schottky 60V 3A Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | SOD128 SOD128 | CFP5 | SOD128 | SOD-128 | SOD-128 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IFSM | 50 amps |