The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 600W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
10.5V Clamp 58.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE AXIAL LEAD - P6KE6.8CA TR
TVS DIODE 5.8VWM 10.5VC DO204AC
58.1A 600W 10.5V 6.45V Bi-Directional 5.8V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DO15 5.8V 600W BIDIR
TVS DIODE, 600W, 6.8V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 6.8V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE6.8CA | 18-P6KE6.8CATR-ND | 552498 | P6KE6.8CA | P6KE6.8CA | P6KE6.8CA | 06R1789 |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 6.8V, Do-15, Full Reel; Product Range Littelfuse |
| VR | 5.8 volts | ||||||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts | |
| PD | 600000 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | DO-204AC, DO-15, Axial | DO-201; DO-201 | DO-15; DO-204AC, DO-15, Axial | DO-15 | DO-15; DO-204AC (DO-15) | DO-15; DO-15 |