Nexperia B.V. High-temperature 60 V, 3 A Schottky barrier rectifier PMEG6030ETPX

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 60 V, 3 A Schottky barrier rectifier - PMEG6030ETPX - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 60 V, 3 A Schottky barrier rectifier
PMEG6030ETPX
High-temperature 60 V, 3 A Schottky barrier rectifier PMEG6030ETPX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse voltage: VR ≤ 60 V Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Suitable for both reflow and wave soldering Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 3 A
  • Reverse voltage: VR ≤ 60 V
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C
  • Suitable for both reflow and wave soldering

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - PMEG6030ETPX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG6030ETPX
Diodes >> Schottky Barrier Diodes (SBD) PMEG6030ETPX
60V 530mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

60V 530mV@3A 3A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG6030ETPX
Schottky Diodes & Rectifiers PMEG6030ETPX
Schottky Diodes & Rectifiers PMEG6030ETP/FLATPOWE R/REEL 7

Schottky Diodes & Rectifiers PMEG6030ETP/FLATPOWER/REEL 7

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6030ETPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6030ETPX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6030ETPX
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site
Thief River Falls, MN, United States
Single Diodes
1727-1348-6-ND
Single Diodes 1727-1348-6-ND
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site Datasheet
Thief River Falls, MN, United States
Single Diodes
1727-1348-1-ND
Single Diodes 1727-1348-1-ND
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site Datasheet
Thief River Falls, MN, United States
Single Diodes
1727-1348-2-ND
Single Diodes 1727-1348-2-ND
DIODE SCHOTTKY 60V 3A SOD128

DIODE SCHOTTKY 60V 3A SOD128

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG6030ETPX - 1089652-PMEG6030ETPX - Win Source Electronics
Yishun, Singapore
Diodes, Rectifiers - Single - PMEG6030ETPX
1089652-PMEG6030ETPX
Diodes, Rectifiers - Single - PMEG6030ETPX 1089652-PMEG6030ETPX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089652-PMEG6030ETPX Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A Reverse Recovery Time (trr): 12ns Current - Reverse Leakage @ Vr: 200μA @ 60V Capacitance @ Vr, F: 360pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089652-PMEG6030ETPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 200μA @ 60V
Capacitance @ Vr, F: 360pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes
Product Number PMEG6030ETPX PMEG6030ETPX PMEG6030ETPX PMEG6030ETPX 1727-1348-6-ND 1089652-PMEG6030ETPX
Product Name High-temperature 60 V, 3 A Schottky barrier rectifier Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes, Rectifiers - Single - PMEG6030ETPX
Rectifier Configuration / Technology Schottky
Package CFP5 (SOD128) SOD-128-2 CFP5
RoHS Compliant RoHS RoHS
IR 0.2000 mA
VF 0.5300 volts 0.5300 volts 0.5300 volts 0.5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; (SOT23)
RoHS Compliant RoHS
View Details
2 suppliers
40 V, 0.5 A very low VF Schottky barrier rectifier - PMEG4005AEAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; (SOD323)
RoHS Compliant RoHS
View Details
4 suppliers
Schottky barrier single diode - BAT86,133 - Nexperia B.V.
Specs
Applications Switching
Package DO-34; DO-34 (SOD68)
RoHS Compliant RoHS
View Details
5 suppliers
20 V, 1 A low VF MEGA Schottky barrier rectifier - PMEG2010EPK,315 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package DFN1608D-2 (SOD1608)
RoHS Compliant RoHS
View Details
7 suppliers