The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 15V, DO-15, FULL REEL; Product Range:Transil P6KE Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 15V, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio
TVS DIODE 12.8VWM 21.2VC DO204AC
28.8A 600W 21.2V 14.3V Unidirectional 12.8V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE15A | P6KE15ALFTR-ND | 48F5867 | 06R1769 | P6KE15A | P6KE15A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 600W, 15V, Do-15, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 15V, Do-15; Product Range Littelfuse | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| VR | 12.8 volts | |||||
| VBR | 14.3 to 15.8 volts | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts | |
| PD | 600000 milliwatts | |||||
| Configuration | Single | |||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial | DO-15 |