Nexperia B.V. Double high-speed switching diode PMBD7000,215

Description
The PMBD7000 consists of two high-speed switching diodes connected in series, fabricated in planar technology, and encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
The PMBD7000 consists of two high-speed switching diodes connected in series, fabricated in planar technology, and encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double high-speed switching diode - PMBD7000,215 - Nexperia B.V.
Nijmegen, Netherlands
Double high-speed switching diode
PMBD7000,215
Double high-speed switching diode PMBD7000,215
The PMBD7000 consists of two high-speed switching diodes connected in series, fabricated in planar technology, and encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 100 V Repetitive peak forward current: IFRM ≤ 450 mA Repetitive peak reverse voltage: VRRM ≤ 100 V Small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching

The PMBD7000 consists of two high-speed switching diodes connected in series, fabricated in planar technology, and encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak forward current: IFRM ≤ 450 mA
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Small SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
100V 0.215A SOT-23 Diode and Rectifier - 286-PMBD7000,215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.215A SOT-23 Diode and Rectifier
286-PMBD7000,215
100V 0.215A SOT-23 Diode and Rectifier 286-PMBD7000,215
Rectifier Diode 100V 0.215A 4ns SOT-23 Product overview: PMBD7000,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PMBD7000,215 can be used for catalog matching and distributor lookup.

Rectifier Diode 100V 0.215A 4ns SOT-23 Product overview: PMBD7000,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PMBD7000,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-2954-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2954-6-ND
Diode Arrays 1727-2954-6-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2954-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2954-2-ND
Diode Arrays 1727-2954-2-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2954-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2954-1-ND
Diode Arrays 1727-2954-1-ND
Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - PMBD7000,215 - 1089468-PMBD7000,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - PMBD7000,215
1089468-PMBD7000,215
Diodes, Rectifiers - Arrays - PMBD7000,215 1089468-PMBD7000,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089468-PMBD7000,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 215mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089468-PMBD7000,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diodes >> Switching Diode - PMBD7000,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
PMBD7000,215
Diodes >> Switching Diode PMBD7000,215
100V 250mW Dual 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS

100V 250mW Dual 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Diode Arrays - PMBD7000,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
PMBD7000,215
Diode Arrays PMBD7000,215
DIODE ARRAY GP 100V 215MA SOT23

DIODE ARRAY GP 100V 215MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMBD7000,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMBD7000,215
Discrete Semiconductor Products - Diodes - Rectifiers PMBD7000,215
DIODE ARR GP 100V 215MA TO236AB

DIODE ARR GP 100V 215MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diode Arrays Diode Arrays Diodes Diode Arrays Rectifiers
Product Number PMBD7000,215 286-PMBD7000,215 1727-2954-6-ND 1089468-PMBD7000,215 PMBD7000,215 PMBD7000,215 PMBD7000,215
Product Name Double high-speed switching diode 100V 0.215A SOT-23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - PMBD7000,215 Diodes >> Switching Diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Type Standard
Unlock Full Specs
to access all available technical data