Vishay Precision Group 600W 13.7V TVS Protection Diode P6KE13A-E3/54

Description
600W Unidirectional TVS Diode, 13.7V Breakdown, DO-204AC Product overview: P6KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE13A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 13.7V Breakdown, DO-204AC Product overview: P6KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE13A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 13.7V TVS Protection Diode - 144-P6KE13A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 13.7V TVS Protection Diode
144-P6KE13A-E3/54
600W 13.7V TVS Protection Diode 144-P6KE13A-E3/54
600W Unidirectional TVS Diode, 13.7V Breakdown, DO-204AC Product overview: P6KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE13A-E3/54 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 13.7V Breakdown, DO-204AC Product overview: P6KE13A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE13A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE13A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE13A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE13A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE13A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE13A-E3/54
TVS DIODE 11.1VWM 18.2VC DO204AC

TVS DIODE 11.1VWM 18.2VC DO204AC

Supplier's Site
Tvs Diode, 600W, 13V, Do-204Ac; Product Range Vishay - 76K9135 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 13V, Do-204Ac; Product Range Vishay
76K9135
Tvs Diode, 600W, 13V, Do-204Ac; Product Range Vishay 76K9135
TVS DIODE, 600W, 13V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, 600W, 13V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 600W, 11.1V, Do-204Ac; Product Range Vishay - 05R5623 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 600W, 11.1V, Do-204Ac; Product Range Vishay
05R5623
Tvs Diode, Unidir, 600W, 11.1V, Do-204Ac; Product Range Vishay 05R5623
TVS DIODE, UNIDIR, 600W, 11.1V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, UNIDIR, 600W, 11.1V, DO-204AC; Product Range:TRANSZORB P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - P6KE13A-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
P6KE13A-E3/54
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) P6KE13A-E3/54
33A 600W 18.2V 12.4V 11.1V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

33A 600W 18.2V 12.4V 11.1V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE13A-E3/54 P6KE13A-E3/54GITR-ND P6KE13A-E3/54 76K9135 P6KE13A-E3/54
Product Name 600W 13.7V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 600W, 13V, Do-204Ac; Product Range Vishay TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC DO-15
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data