PANJIT SemiConductor 5.8V TVS Protection Diode P6SMB6.8A_R1_00001

Description
Trans Voltage Suppressor Diode, 5.8V V(RWM), Unidirectional, Product overview: P6SMB6.8A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5.8V V(RWM), Unidirectional, Product overview: P6SMB6.8A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8V TVS Protection Diode - 144-P6SMB6.8A_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.8V TVS Protection Diode
144-P6SMB6.8A_R1_00001
5.8V TVS Protection Diode 144-P6SMB6.8A_R1_00001
Trans Voltage Suppressor Diode, 5.8V V(RWM), Unidirectional, Product overview: P6SMB6.8A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8A_R1_000 01 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5.8V V(RWM), Unidirectional, Product overview: P6SMB6.8A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB6.8A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 995786-P6SMB6.8A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
995786-P6SMB6.8A_R1_00001
Circuit Protection - TVS - Diodes 995786-P6SMB6.8A_R1_00001
Win Source Part Number: 995786-P6SMB6.8A_R1_ 00001 Category: Circuit Protection>TVS - Diodes Series: P6SMB Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 800 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Voltage - Breakdown (Min): 6.45V Voltage - Clamping (Max) @ Ipp: 10.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 57A Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-P6SMB6.8A_R1_00 001DKR,3757-P6SMB6.8 A_R1_00001CT,3757-P6 SMB6.8A_R1_00001TR

Win Source Part Number: 995786-P6SMB6.8A_R1_00001
Category: Circuit Protection>TVS - Diodes
Series: P6SMB
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 800
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 10.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 57A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-P6SMB6.8A_R1_00001DKR,3757-P6SMB6.8A_R1_00001CT,3757-P6SMB6.8A_R1_00001TR

Buy Now Datasheet
TVS Diodes - 3757-P6SMB6.8A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 3757-P6SMB6.8A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

10.5V Clamp 57A Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - P6SMB6.8A_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
P6SMB6.8A_R1_00001
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) P6SMB6.8A_R1_00001
57A 600W 10.5V 6.45V Unidirectional 5.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

57A 600W 10.5V 6.45V Unidirectional 5.8V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
SMB, TVS

SMB, TVS

Supplier's Site Datasheet
Circuit Protection - TVS P6SMB6.8A_R1_00001
Circuit Protection - TVS

Circuit Protection - TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB6.8A_R1_00001 995786-P6SMB6.8A_R1_00001 3757-P6SMB6.8A_R1_00001CT-ND P6SMB6.8A_R1_00001 P6SMB6.8A_R1_00001 P6SMB6.8A_R1_00001
Product Name 5.8V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - TVS
Configuration Single Single
RoHS Compliant RoHS RoHS
Package SMB DO-214AA, SMB SMB; DO-214AA, SMB SMB SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data