TVS DIODE AXIAL LEAD - P6KE33CA TR
45.7V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
45.7V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 28.2VWM 45.7VC DO204AC
13.3A 600W 45.7V 31.4V 28.2V DO-15(DO-204AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 600W, 33V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 33V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirection
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 552430 | P6KE33CALFTR-ND | P6KE33CA | P6KE33CA | 17H1873 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 600W, 33V, Do-15; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | DO-201; DO-201 | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15 | DO-15; DO-15 |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | ||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |