The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Diode TVS Uni-Directional 28.2V 600W SMB
Diode TVS Uni-Directional 28.2V 600W SMB
Diode TVS Uni-Directional 28.2V 600W SMB
TVS DIODE 28.2VWM 45.7VC DO214AA
TVS DIODE 28.2VWM 45.7VC DO214AA
TVS DIODE, 600W, 28.2V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
13.3A 600W 45.7V 31.4V Unidirectional 28.2V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB33A | P6SMB33ALFCT-ND | 7645492P | 7645492 | P6SMB33A | P6SMB33A | 02AH4657 | 51AK5686 | P6SMB33A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 28.2V, Unidir, Do-214Aa; Product Range Littelfuse | Transient Suppressor Diode,single,unidirectional,28.2V V(Rwm),do-214Aa / Smb Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 45.7 volts | 45.7 volts | 45.7 volts | 45.7 volts | 45.7 volts | 45.7 volts | |||
| VBR | 31.4 to 34.7 volts | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts | ||||
| Configuration | Single | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | DO-214 | Do-214aa (smb) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | DO-214AA | SMB |