Bidirectional TVS Diode, 70V, 215mA, SOT-23-3 Product overview: NUP1301ML3T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 215mA, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 215mA, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP1301ML3T1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Rectifiers Low Cap. Diode Array For SNGL Line w/ESD
TVS DIODE ARRAY, 70V, SOT-23; Clamping Voltage Vc Max:70V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; Capacitance, Cd:3pF RoHS Compliant: Yes
TVS DIODE ARRAY, 70V, SOT-23, FULL REEL; Clamping Voltage Vc Max:70V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
70V Unidirectional 70V SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 70VWM SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Rectifiers | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NUP1301ML3T1G | NUP1301ML3T1GOSTR-ND | NUP1301ML3T1G | 10N9593 | 45J2200 | NUP1301ML3T1G | NUP1301ML3T1G | NUP1301ML3T1G |
| Product Name | 70V 215mA SOT-23 TVS Protection Diode | TVS Diodes | Rectifiers | Tvs Diode Array, 70V, Sot-23; Clamping Voltage Vc Max Onsemi | Tvs Diode Array, 70V, Sot-23, Full Reel; Clamping Voltage Vc Max Onsemi | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; SOT-23-3 (TO-236) |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| VBR | 70 volts | 70 volts | 70 volts | 70 volts |