TVS DIODE 3.3VWM 24VC SOD323
TVS DIODE 3.3VWM 24VC SOD323
TVS DIODE 3.3VWM 24VC SOD323
SOD-323 ESD PROTECTION DEVICES R Product overview: PESD3V3L1BA from UMW is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD3V3L1BA can be used for catalog matching and distributor lookup.
SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOD-323 ESD PROTECTION DEVICES R
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-PESD3V3L1BADKR-ND | 144-PESD3V3L1BA | PESD3V3L1BA | PESD3V3L1BA |
| Product Name | TVS Diodes | TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323 | |
| Peak Pulse Power | 480 watts | 480 watts | ||
| VC | 24 volts | |||
| VBR | 4 volts |