Nexperia B.V. Low-voltage avalanche regulator diodes PLVA650A,215

Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote Datasheet
Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-voltage avalanche regulator diodes - PLVA650A,215 - Nexperia B.V.
Nijmegen, Netherlands
Low-voltage avalanche regulator diodes
PLVA650A,215
Low-voltage avalanche regulator diodes PLVA650A,215
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays

High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low dynamic impedance at low currents: approximately 5 % of conventional series
  • Hard breakdown knee
  • Low noise: approximately 10 % of conventional series
  • Total power dissipation: max. 250 mW
  • Small tolerances of VZ
  • Working voltage range: nominal 5.00 to 6.80 V
  • Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C

Applications

  • Low current, low power, low noise applications
  • CMOS RAM back-up circuits
  • Voltage stabilizers
  • Voltage limiters
  • Smoke detector relays
Supplier's Site Datasheet
Zener Diodes - 4843514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
4843514
Zener Diodes 4843514
Zener Diode 5V 4% 250mW SOT23

Zener Diode 5V 4% 250mW SOT23

Supplier's Site
Zener Diodes - 4843514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
4843514P
Zener Diodes 4843514P
Zener Diode 5V 4% 250mW SOT23

Zener Diode 5V 4% 250mW SOT23

Supplier's Site
Zener Diodes - 1037547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1037547
Zener Diodes 1037547
Zener Diode 5V 4% 250mW SOT23

Zener Diode 5V 4% 250mW SOT23

Supplier's Site
Single Zener Diodes - 1727-PLVA650A,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PLVA650A,215CT-ND
Single Zener Diodes 1727-PLVA650A,215CT-ND
Zener Diode 5V 250mW ±4% Surface Mount TO-236AB

Zener Diode 5V 250mW ±4% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-PLVA650A,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PLVA650A,215TR-ND
Single Zener Diodes 1727-PLVA650A,215TR-ND
Zener Diode 5V 250mW ±4% Surface Mount TO-236AB

Zener Diode 5V 250mW ±4% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-PLVA650A,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PLVA650A,215DKR-ND
Single Zener Diodes 1727-PLVA650A,215DKR-ND
Zener Diode 5V 250mW ±4% Surface Mount TO-236AB

Zener Diode 5V 250mW ±4% Surface Mount TO-236AB

Buy Now Datasheet
Diodes - Zener - Single - PLVA650A,215 - 1089403-PLVA650A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PLVA650A,215
1089403-PLVA650A,215
Diodes - Zener - Single - PLVA650A,215 1089403-PLVA650A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089403-PLVA650A,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 21μA @ 4.5V Voltage - Zener (Nom) (Vz): 5V Impedance (Max) (Zzt): 700 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089403-PLVA650A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 21μA @ 4.5V
Voltage - Zener (Nom) (Vz): 5V
Impedance (Max) (Zzt): 700 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Diodes >> Avalanche Diodes - PLVA650A,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Avalanche Diodes
PLVA650A,215
Diodes >> Avalanche Diodes PLVA650A,215
5V Single 900mV@10mA 250mA SOT-23 Avalanche Diodes ROHS

5V Single 900mV@10mA 250mA SOT-23 Avalanche Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PLVA650A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PLVA650A,215
Discrete Semiconductor Products - Diodes - Zener PLVA650A,215
DIODE ZENER 5V 250MW TO236AB

DIODE ZENER 5V 250MW TO236AB

Supplier's Site
Zener Diode, 5V, 0.25W, Sot-23; Zener Voltage Nom Nexperia - 42Y0924 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5V, 0.25W, Sot-23; Zener Voltage Nom Nexperia
42Y0924
Zener Diode, 5V, 0.25W, Sot-23; Zener Voltage Nom Nexperia 42Y0924
ZENER DIODE, 5V, 0.25W, SOT-23; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:PLVA6xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5V, 0.25W, SOT-23; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:PLVA6xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 5V, 0.25W, Sot-23; Zener Voltage Nom Nexperia - 93X4610 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5V, 0.25W, Sot-23; Zener Voltage Nom Nexperia
93X4610
Zener Diode, 5V, 0.25W, Sot-23; Zener Voltage Nom Nexperia 93X4610
ZENER DIODE, 5V, 0.25W, SOT-23; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:PLVA6xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5V, 0.25W, SOT-23; Zener Voltage Nom:5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:PLVA6xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - PLVA650A,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PLVA650A,215
Single Zener Diodes PLVA650A,215
DIODE ZENER 5V 250MW TO236AB

DIODE ZENER 5V 250MW TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Avalanche Diodes Avalanche Diodes Avalanche Diodes Diodes Zener Diodes Avalanche Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PLVA650A,215 4843514 4843514P 1727-PLVA650A,215CT-ND 1089403-PLVA650A,215 PLVA650A,215 PLVA650A,215 42Y0924 PLVA650A,215
Product Name Low-voltage avalanche regulator diodes Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - PLVA650A,215 Diodes >> Avalanche Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5V, 0.25W, Sot-23; Zener Voltage Nom Nexperia Single Zener Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts 0.9000 volts
IF 250 mA
IR 0.0200 mA 0.0210 mA 0.0210 mA 21 mA 0.0210 mA
PD 250 milliwatts 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data