Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
53.9V Clamp 7.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DO15 33.3V 400W BIDIR
7.6A 400W 53.9V 37.1V 33.3V DO-204AL Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE39CA | 18-P4KE39CACT-ND | P4KE39CA | P4KE39CA |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| PD | 400000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 53.9 volts | 53.9 volts | 53.9 volts |