Nexperia B.V. Extremely low capacitance bidirectional ESD protection diode PESD2V0Y1BSFYL

Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low trigger-voltage Vt1 of 4.3 V TLP Extremely low diode capacitance Cd = 0.69 pF Extremely low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB 3.2 and Universal Flash Storage (UFS) data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote
Description
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low trigger-voltage Vt1 of 4.3 V TLP Extremely low diode capacitance Cd = 0.69 pF Extremely low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB 3.2 and Universal Flash Storage (UFS) data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family, housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides bidirectional ESD protection up to ±20 kV according to IEC 61000-4-2, with a reverse standoff voltage of 2 V, diode capacitance of 0.69 pF at 1 MHz, and a clamping voltage of 3 V at 6 A. Designed to protect sensitive I/Os in USB 3.2, UFS, cellular handsets, portable electronics, and communication systems.

Datasheet Summary
Powered by GS/AI

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family, housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package measuring 0.6 mm x 0.3 mm x 0.3 mm. It provides bidirectional ESD protection up to ±20 kV according to IEC 61000-4-2, with a reverse standoff voltage of 2 V, diode capacitance of 0.69 pF at 1 MHz, and a clamping voltage of 3 V at 6 A. Designed to protect sensitive I/Os in USB 3.2, UFS, cellular handsets, portable electronics, and communication systems.

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance bidirectional ESD protection diode - PESD2V0Y1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance bidirectional ESD protection diode
PESD2V0Y1BSFYL
Extremely low capacitance bidirectional ESD protection diode PESD2V0Y1BSFYL
Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Extremely low trigger-voltage Vt1 of 4.3 V TLP Extremely low diode capacitance Cd = 0.69 pF Extremely low clamping voltage to protect sensitive I/Os Extremely low-inductance protection path to ground ESD protection up to ±20 kV according to IEC 61000-4-2 Ultra small SMD package Applications USB 3.2 and Universal Flash Storage (UFS) data lines Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals

Extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Extremely low trigger-voltage Vt1 of 4.3 V TLP
  • Extremely low diode capacitance Cd = 0.69 pF
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low-inductance protection path to ground
  • ESD protection up to ±20 kV according to IEC 61000-4-2
  • Ultra small SMD package

Applications

  • USB 3.2 and Universal Flash Storage (UFS) data lines
  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
Supplier's Site Datasheet
TVS Diodes - 1727-PESD2V0Y1BSFYLTR-ND - DigiKey
Thief River Falls, MN, United States
3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD2V0Y1BSFYLCT-ND - DigiKey
Thief River Falls, MN, United States
3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS Diodes - 1727-PESD2V0Y1BSFYLDKR-ND - DigiKey
Thief River Falls, MN, United States
3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2

Buy Now Datasheet
TVS - TVS - Diodes - PESD2V0Y1BSFYL - 930276-PESD2V0Y1BSFYL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PESD2V0Y1BSFYL
930276-PESD2V0Y1BSFYL
TVS - TVS - Diodes - PESD2V0Y1BSFYL 930276-PESD2V0Y1BSFYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930276-PESD2V0Y1BSFY L Series: TrEOS Operating Temperature Range: -40°C ~ 125°C (TA) Features: 3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PESD2V0 Categories: Circuit Protection Case / Package: DSN0603-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 9000 Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: PESD2V0Y1BSFYL-ND, 1727-PESD2V0Y1BSFYLD KR, 1727-PESD2V0Y1BSFYLC T, 1727-PESD2V0Y1BSFYLT R, 934660034315

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930276-PESD2V0Y1BSFYL
Series: TrEOS
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 3V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PESD2V0
Categories: Circuit Protection
Case / Package: DSN0603-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: PESD2V0Y1BSFYL-ND, 1727-PESD2V0Y1BSFYLDKR, 1727-PESD2V0Y1BSFYLCT, 1727-PESD2V0Y1BSFYLTR, 934660034315

Buy Now Datasheet
TVS Protection Diode - 144-PESD2V0Y1BSFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PESD2V0Y1BSFYL
TVS Protection Diode 144-PESD2V0Y1BSFYL
TVS DIODE 2VWM 3VC DSN0603-2 Product overview: PESD2V0Y1BSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2V0Y1BSFYL can be used for catalog matching and distributor lookup.

TVS DIODE 2VWM 3VC DSN0603-2 Product overview: PESD2V0Y1BSFYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD2V0Y1BSFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD2V0Y1BSFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD2V0Y1BSFYL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD2V0Y1BSFYL
TVS DIODE 2VWM 3VC DSN0603-2

TVS DIODE 2VWM 3VC DSN0603-2

Supplier's Site
Esd Protection Diode, 2V, Sod-962; Clamping Voltage Vc Max Nexperia - 65AC6223 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 2V, Sod-962; Clamping Voltage Vc Max Nexperia
65AC6223
Esd Protection Diode, 2V, Sod-962; Clamping Voltage Vc Max Nexperia 65AC6223
ESD PROTECTION DIODE, 2V, SOD-962; Clamping Voltage Vc Max:3V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, 2V, SOD-962; Clamping Voltage Vc Max:3V; Diode Case Style:SOD-962; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - PESD2V0Y1BSFYL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
PESD2V0Y1BSFYL
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) PESD2V0Y1BSFYL
3V 3.3V 2V DSN0603-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

3V 3.3V 2V DSN0603-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes PESD2V0Y1BSFYL
TVS DIODE 2VWM 3VC DSN0603-2

TVS DIODE 2VWM 3VC DSN0603-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD2V0Y1BSFYL 1727-PESD2V0Y1BSFYLTR-ND 930276-PESD2V0Y1BSFYL 144-PESD2V0Y1BSFYL PESD2V0Y1BSFYL 65AC6223 PESD2V0Y1BSFYL PESD2V0Y1BSFYL
Product Name Extremely low capacitance bidirectional ESD protection diode TVS Diodes TVS - TVS - Diodes - PESD2V0Y1BSFYL TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 2V, Sod-962; Clamping Voltage Vc Max Nexperia TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS
VR 2 volts
IR 0.0500 mA
Configuration Single Single
Unlock Full Specs
to access all available technical data