Nexperia B.V. 60 V, 2 A low leakage current Schottky barrier rectifier PMEG6020ELRX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 2 A low leakage current Schottky barrier rectifier - PMEG6020ELRX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 2 A low leakage current Schottky barrier rectifier
PMEG6020ELRX
60 V, 2 A low leakage current Schottky barrier rectifier PMEG6020ELRX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 2 A Reverse voltage: VR ≤ 60 V Extremely low leakage current Low forward voltage High power capability due to clip-bonding technology Small and flat lead SMD plastic package High temperature Tj ≤ 175 °C Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 2 A
  • Reverse voltage: VR ≤ 60 V
  • Extremely low leakage current
  • Low forward voltage
  • High power capability due to clip-bonding technology
  • Small and flat lead SMD plastic package
  • High temperature Tj ≤ 175 °C

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Schottky 60 V 2 A Diode and Rectifier - 280-PMEG6020ELRX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 2 A Diode and Rectifier
280-PMEG6020ELRX
Schottky 60 V 2 A Diode and Rectifier 280-PMEG6020ELRX
PMEG6020ELR - 60 V, 2 A low leakage current Schottky barrier rectifier SOD-123 2-Pin Product overview: PMEG6020ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6020ELRX can be used for catalog matching and distributor lookup.

PMEG6020ELR - 60 V, 2 A low leakage current Schottky barrier rectifier SOD-123 2-Pin Product overview: PMEG6020ELRX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG6020ELRX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-2298-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2298-2-ND
Single Diodes 1727-2298-2-ND
Diode Schottky 60V 2A Surface Mount SOD-123W

Diode Schottky 60V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-2298-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2298-6-ND
Single Diodes 1727-2298-6-ND
Diode Schottky 60V 2A Surface Mount SOD-123W

Diode Schottky 60V 2A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-2298-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2298-1-ND
Single Diodes 1727-2298-1-ND
Diode Schottky 60V 2A Surface Mount SOD-123W

Diode Schottky 60V 2A Surface Mount SOD-123W

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG6020ELRX - 1089645-PMEG6020ELRX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG6020ELRX
1089645-PMEG6020ELRX
Diodes, Rectifiers - Single - PMEG6020ELRX 1089645-PMEG6020ELRX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089645-PMEG6020ELRX Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 760mV @ 2A Current - Reverse Leakage @ Vr: 300nA @ 60V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Portable Devices, Metering, Test & Measurement, Medical

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089645-PMEG6020ELRX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 760mV @ 2A
Current - Reverse Leakage @ Vr: 300nA @ 60V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Portable Devices, Metering, Test & Measurement, Medical

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1530678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1530678
Schottky Diodes & Rectifiers 1530678
Diode Schottky 60V 2A MEGA Auto SOD-123W

Diode Schottky 60V 2A MEGA Auto SOD-123W

Supplier's Site
Schottky Diodes & Rectifiers - 1530678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1530678P
Schottky Diodes & Rectifiers 1530678P
Diode Schottky 60V 2A MEGA Auto SOD-123W

Diode Schottky 60V 2A MEGA Auto SOD-123W

Supplier's Site
Schottky Diodes & Rectifiers - 1527159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1527159
Schottky Diodes & Rectifiers 1527159
Diode Schottky 60V 2A MEGA Auto SOD-123W

Diode Schottky 60V 2A MEGA Auto SOD-123W

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PMEG6020ELRX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG6020ELRX
Diodes >> Schottky Barrier Diodes (SBD) PMEG6020ELRX
60V 760mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS

60V 760mV@2A 2A SOD-123W Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG6020ELRX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG6020ELRX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG6020ELRX
DIODE SCHOTTKY 60V 2A SOD123W

DIODE SCHOTTKY 60V 2A SOD123W

Supplier's Site
Single Diodes - PMEG6020ELRX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG6020ELRX
Single Diodes PMEG6020ELRX
DIODE SCHOTTKY 60V 2A SOD123W

DIODE SCHOTTKY 60V 2A SOD123W

Supplier's Site Datasheet
Rectifier, Schottky, 2A, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia - 46AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 2A, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia
46AC1448
Rectifier, Schottky, 2A, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia 46AC1448
RECTIFIER, SCHOTTKY, 2A, 60V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:760mV; Forward Surge CurrentRoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 2A, 60V, SOD-123W; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage VF Max:760mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number PMEG6020ELRX 280-PMEG6020ELRX 1727-2298-2-ND 1089645-PMEG6020ELRX 1530678 1530678P PMEG6020ELRX PMEG6020ELRX PMEG6020ELRX 46AC1448
Product Name 60 V, 2 A low leakage current Schottky barrier rectifier Schottky 60 V 2 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PMEG6020ELRX Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier, Schottky, 2A, 60V, Sod-123W; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky Schottky
Package SOD-123; SOD123W SOD123W CFP3 SOD-123; Sod-123w SOD-123; SOD-123 SOD-123 SOD-123 SOD-123; SOD-123W SOD-123; SOD-123W
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 50 amps
VF 540 to 0.5400 volts 0.7600 volts 0.7600 volts 0.7600 volts 0.7600 volts 0.7600 volts
Unlock Full Specs
to access all available technical data