Nexperia B.V. 20 V, 1 A low VF Schottky barrier diode PMEG2010EA,115

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG2010EA is a 20 V, 1 A low forward voltage Schottky barrier diode with an integrated guard ring, packaged in a SOD323 (SC-76) surface-mount case measuring 1.7 mm x 1.25 mm x 0.95 mm. It supports forward currents up to 1 A and reverse voltages up to 20 V, with a forward voltage of 480 to 550 mV at 1 A and 25 °C. The device offers ultra-high-speed switching for applications such as voltage clamping and protection circuits. Its junction temperature rating is up to 150 °C, and thermal resistance from junction to ambient is 220 K/W on a 10 x 10 mm FR4 PCB. The device is marked with E1 and meets IEC 60134 Absolute Maximum Rating System limits.

Datasheet Summary
Powered by GS/AI

PMEG2010EA is a 20 V, 1 A low forward voltage Schottky barrier diode with an integrated guard ring, packaged in a SOD323 (SC-76) surface-mount case measuring 1.7 mm x 1.25 mm x 0.95 mm. It supports forward currents up to 1 A and reverse voltages up to 20 V, with a forward voltage of 480 to 550 mV at 1 A and 25 °C. The device offers ultra-high-speed switching for applications such as voltage clamping and protection circuits. Its junction temperature rating is up to 150 °C, and thermal resistance from junction to ambient is 220 K/W on a 10 x 10 mm FR4 PCB. The device is marked with E1 and meets IEC 60134 Absolute Maximum Rating System limits.

Suppliers

Company
Product
Description
Supplier Links
20 V, 1 A low VF Schottky barrier diode - PMEG2010EA,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 1 A low VF Schottky barrier diode
PMEG2010EA,115
20 V, 1 A low VF Schottky barrier diode PMEG2010EA,115
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package.

Features and benefits

  • Forward current: 1 A
  • Reverse voltage: 20 V
  • Ultra high-speed switching
  • Very low forward voltage
  • Very small plastic SMD package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
Supplier's Site Datasheet
Single Diodes - 1727-PMEG2010EA,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG2010EA,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG2010EA,115CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 1A Diode and Rectifier
280-PMEG2010EA,115
Automotive Schottky 1A Diode and Rectifier 280-PMEG2010EA,115
Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323 T/R Product overview: PMEG2010EA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EA,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323 T/R Product overview: PMEG2010EA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG2010EA,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - PMEG2010EA,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG2010EA,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG2010EA,115
20V 550mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

20V 550mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2010EA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2010EA,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2010EA,115
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Single Diodes - PMEG2010EA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2010EA,115
Single Diodes PMEG2010EA,115
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG2010EA,115 1727-PMEG2010EA,115TR-ND 280-PMEG2010EA,115 PMEG2010EA,115 PMEG2010EA,115 PMEG2010EA,115 PMEG2010EA,115
Product Name 20 V, 1 A low VF Schottky barrier diode Single Diodes Automotive Schottky 1A Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Applications Switching
Package SOD-323; SOD323 SOD323 SOD-323 SOD323 SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
VF 270 to 0.2700 volts 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data