Nexperia B.V. 40 V, 0.5 A very low VF MEGA Schottky barrier rectifier PMEG4005EJ,115

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Flat lead SMD package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Flat lead SMD package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.5 A very low VF MEGA Schottky barrier rectifier - PMEG4005EJ,115 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.5 A very low VF MEGA Schottky barrier rectifier
PMEG4005EJ,115
40 V, 0.5 A very low VF MEGA Schottky barrier rectifier PMEG4005EJ,115
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage Flat lead SMD package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low forward voltage
  • Flat lead SMD package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-3877-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3877-6-ND
Single Diodes 1727-3877-6-ND
Diode Schottky 40V 500mA (DC) Surface Mount SOD-323F

Diode Schottky 40V 500mA (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-3877-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3877-2-ND
Single Diodes 1727-3877-2-ND
Diode Schottky 40V 500mA (DC) Surface Mount SOD-323F

Diode Schottky 40V 500mA (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-3877-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3877-1-ND
Single Diodes 1727-3877-1-ND
Diode Schottky 40V 500mA (DC) Surface Mount SOD-323F

Diode Schottky 40V 500mA (DC) Surface Mount SOD-323F

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-PMEG4005EJ,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-PMEG4005EJ,115
Schottky 40V 500MA Diode and Rectifier 280-PMEG4005EJ,115
DIODE SCHOTTKY 40V 500MA SOD323F Product overview: PMEG4005EJ,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4005EJ,115 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA SOD323F Product overview: PMEG4005EJ,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4005EJ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG4005EJ,115 - 1089612-PMEG4005EJ,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4005EJ,115
1089612-PMEG4005EJ,115
Diodes, Rectifiers - Single - PMEG4005EJ,115 1089612-PMEG4005EJ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089612-PMEG4005EJ,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089612-PMEG4005EJ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG4005EJ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG4005EJ,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG4005EJ,115
DIODE SCHOTTKY 40V 500MA SOD323F

DIODE SCHOTTKY 40V 500MA SOD323F

Supplier's Site
Single Diodes - PMEG4005EJ,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG4005EJ,115
Single Diodes PMEG4005EJ,115
DIODE SCHOTTKY 40V 500MA SOD323F

DIODE SCHOTTKY 40V 500MA SOD323F

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - PMEG4005EJ,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PMEG4005EJ,115
Diodes >> Schottky Barrier Diodes (SBD) PMEG4005EJ,115
40V 470mV@500mA 500mA SOD-323F Schottky Barrier Diodes (SBD) ROHS

40V 470mV@500mA 500mA SOD-323F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rect, Single, 40V, Sod-323F; Repetitive Peak Reverse Voltage Nexperia - 34R4563 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Sod-323F; Repetitive Peak Reverse Voltage Nexperia
34R4563
Schottky Rect, Single, 40V, Sod-323F; Repetitive Peak Reverse Voltage Nexperia 34R4563
SCHOTTKY RECT, SINGLE, 40V, SOD-323F; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:10A RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, SOD-323F; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-323F; No. of Pins:2Pins; Forward Voltage Max:470mV; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number PMEG4005EJ,115 1727-3877-6-ND 280-PMEG4005EJ,115 1089612-PMEG4005EJ,115 PMEG4005EJ,115 PMEG4005EJ,115 PMEG4005EJ,115 34R4563
Product Name 40 V, 0.5 A very low VF MEGA Schottky barrier rectifier Single Diodes Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - PMEG4005EJ,115 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rect, Single, 40V, Sod-323F; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F SOD323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323 SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
IFSM 10 amps
IR 2.00E-5 mA
Unlock Full Specs
to access all available technical data