150V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-23-3
150V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-23-3
150V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Bidirectional TVS Diode, 2-Element, 24V, 150V Clamp, SOT-23 Product overview: PGB102ST23WR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 150V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 150V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PGB102ST23WR can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 150VC SOT23-3
150V Bi-Directional 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 150VC SOT23-3
TVS DIODE, 24V, 0.12pF, SOT-23; Clamping Voltage Vc Max:150V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:PGB10 Series; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE, 24V, 0.06pF, SOT-23, FULL REEL; Clamping Voltage Vc Max:150V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | F2596DKR-ND | 144-PGB102ST23WR | PGB102ST23WR | PGB102ST23WR | PGB102ST23WR | 29R0814 |
| Product Name | TVS Diodes | 24V 150V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode, 24V, 0.12Pf, Sot-23; Clamping Voltage Vc Max Littelfuse |
| Configuration | Single | Single | ||||
| Package | SOT23; 3-SMD, SOT-23-3 Variant | Tape and Reel | SOT23; SOT-23-3 | SOT23 | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; SOT-23 |
| VC | 150 volts | 150 volts | 150 volts | 150 volts | 150 volts | |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |