TVS DIODE 24VWM 44VC SOT23-3
TVS DIODE 24VWM 44VC SOT23-3
TVS DIODE 24VWM 44VC SOT23-3
SOT-23 ESD PROTECTION DEVICES RO Product overview: NUP2105L from UMW is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NUP2105L can be used for catalog matching and distributor lookup.
SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23 ESD PROTECTION DEVICES RO
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-NUP2105LTR-ND | 144-NUP2105L | NUP2105L | NUP2105L |
| Product Name | TVS Diodes | SOT-23 TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | |
| Peak Pulse Power | 350 watts | 350 watts | ||
| VC | 44 volts | |||
| VBR | 26.2 volts |