The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 128V, UNIDIR, DO-204AC; Product Range:P6KE series; TVS Polarity:Unidirectio
2.9A 600W 207V 143V 128V DO-15 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 128VWM 207VC DO204AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE150A | P6KE150ALFCT-ND | 99AC9494 | P6KE150A | P6KE150A |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 600W, 128V, Unidir, Do-204Ac; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| VR | 128 volts | ||||
| VBR | 143 to 158 volts | 143 volts | 143 volts | 143 volts | |
| PD | 600000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15 | DO-15; DO-204AC, DO-15, Axial |